FORD - ESB-M99J311-A2
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE, PAINTABLE, LOW HEAT CURING, NON-MASKING
inactive
| Organization: | FORD |
| Publication Date: | 9 February 1984 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 µm film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The material shall provide a paintable corrosion resistant film which will withstand stone chipping.
Document History
February 16, 2012
CHIP RESISTANT COATING - ONE-COMPONENT URETHANE - PAINTABLE, LOW HEAT CURING, NON-MASKING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 μm film on cathodic electrocoated CRS and cathodic electrocoated...
August 29, 2005
CHIP RESISTANT COATING - ONE-COMPONENT URETHANE - PAINTABLE, LOW HEAT CURING, NON-MASKING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 µm film on cathodic electrocoated CRS and cathodic electrocoated...
ESB-M99J311-A2
February 9, 1984
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE, PAINTABLE, LOW HEAT CURING, NON-MASKING
1. SCOPE The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to an 203-279 µm film on cathodic electrocoated CRS and cathodic...