ISO 5389

Turbocompressors Performance test code

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2005
Status: active
Page Count: 148
ICS Code (Compressors and pneumatic machines): 23.140
scope:

This International Standard applies to performance tests on turbocompressors of all types. It does not apply to fans and high-vacuum pumps, or to jet-type compressors with moving drive components

Turbocompressors comprise machines in which inlet, compression and discharge are continuous flow processes. The gas is conveyed and compressed in impellers and decelerated with further increase in pressure in fixed vaned or vaneless stators.

This International Standard is intended to provide standard provisions for the preparation, procedure, evaluation and assessment of performance tests on compressors as specified above. The acceptance test of the performance is based on this performance test code. Acceptance tests are intended to demonstrate fulfilment of the order conditions and guarantees specified in the contract.

Document History

ISO 5389
December 15, 2005
Turbocompressors Performance test code
This International Standard applies to performance tests on turbocompressors of all types. It does not apply to fans and high-vacuum pumps, or to jet-type compressors with moving drive components...
January 1, 1992
Turbocompressors - Performance Test Code
A description is not available for this item.

References

Advertisement