DS/EN 301839-1 V1.1.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio equipment in the frequency range 402 MHz to 405 MHz for Ultra Low Power Active Medical Implants and Accessories; Part 1: Technical characteristics, including electromagnetic compatibility requirements, and test methods
| Organization: | DS |
| Publication Date: | 15 October 2002 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document covers, for Ultra Low Power-Active Medical Implants (ULP-AMI) and accessories used in a Medical Implant Communications Service (MICS), the required characteristics considered necessary to efficiently use the available spectrum and protect the public. ULP-AMI equipment and accessories in the MICS service is a unique new technology, available world wide in the medical field, that will provide high speed communications capability between individuals with implanted devices and medical practitioners engaged in utilizing these implants for the purposes of diagnosing and delivering therapy to individuals with various illnesses. The specifications contained in the present document were developed to insure that the health and safety of the patients that are using this equipment under the direction of medical practitioners is protected. Of particular importance is the inclusion of spectrum monitoring and access requirements (listen before talk protocol) designed to significantly reduce any interference potential between MICS systems operating in the band or between a MICS system and the primary users of the band. Equipment in the MICS service consists of active medical implants that communicate only to other active medical implants or to external programmer/control transmitters.
Document History