ETSI - EN 301 001-2

Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 May 1998
Status: inactive
Page Count: 23
scope:

This second part of EN 301 001 is applicable to the stage three of the Outgoing Call Barring (OCB) supplementary services for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [9]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunication service (see CCITT Recommendation I.130 [6]).

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 supplementary service interactions protocol as specified in EN 301 001-1 [5] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [8].

The supplier of a protocol implementation which is claimed to conform to EN 301 001-1 [5] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

August 1, 1998
Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
EN 301 001-2
May 1, 1998
Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 301 001 is applicable to the stage three of the Outgoing Call Barring (OCB) supplementary services for the pan-European Integrated Services Digital Network (ISDN) as provided...
October 1, 1997
Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 301 001 is applicable to the stage three of the Outgoing Call Barring (OCB) supplementary services for the pan-European Integrated Services Digital Network (ISDN) as provided...
April 1, 1997
Integrated Services Digital Network (ISDN); Outgoing Call Barring (OCB) Supplementary Services; Digital Subscriber Signalling System No. One (DSS1) Protocol; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 301 001 is applicable to the stage three of the Outgoing Call Barring (OCB) supplementary services for the pan-European Integrated Services Digital Network (ISDN) as provided...

References

Advertisement