NPFC - MIL-S-24149/4

STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 March 1989
Status: active
Page Count: 5
scope:

This specification sheet is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation: MIL-S-24149(SH). TABLE II. Length Part numbers.

L M24149/4 ±0.031 dash no. ----------------------------------------- 0.625 -101 .750 -102 .875 -103 1.000 -104 1.125 -105 1.250 -106 1.375 -107 1.500 -108 1.625 -109 1.750 -110 1.875 -111 2.000 -112 2.250 -113 2.500 -114 2.750 -115 3.000 -116 NOTE: 1. Dimensions are in inches. Unless otherwise specified, tolerances: decimals plus or minus 0.015, angles plus or minus 2 degrees.

TABLE III. Length part numbers.

L M24149/4 ±0.031 dash no. ------------------------------------------------ .625 -201 .750 -202 .875 -203 1.000 -204 1.125 -205 1.250 -206 1.375 -207 1.500 -208 1.625 -209 1.750 -210 1.875 -211 2.000 -212 2.250 -213 2.500 -214 2.750 -215 3.000 -216 NOTE: 1. Dimensions are in inches. Unless otherwise specified, tolerances: decimals plus or minus 0.015, angles plus or minus 1 degree.

Document History

December 29, 2020
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
A description is not available for this item.
August 21, 2000
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
A description is not available for this item.
June 29, 2000
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
A description is not available for this item.
MIL-S-24149/4
March 27, 1989
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
This specification sheet is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...
June 1, 1981
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
A description is not available for this item.
April 30, 1970
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
A description is not available for this item.
October 11, 1967
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
A description is not available for this item.
June 21, 1965
STUDS, WELDING, TYPE VI, CLASS 1, 2, 3, CARBON STEEL, FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
A description is not available for this item.
Advertisement