NPFC - MIL-PRF-32159/12
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0603
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the requirements for style RCZ0603, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials.
intended Use:
Chip resistors are intended to be use in thin or thick film hybrid circuits where microcircuitry is indicated and in surface mount applications.
Document History
January 20, 2023
RESISTOR, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0603
Scope.
This specification covers the requirements for style RCZ0603, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination...
August 18, 2017
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0603
This specification covers the requirements for style RCZ0603, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials....
February 21, 2013
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0603
This specification covers the requirements for style RCZ0603, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials....
December 6, 2007
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0603
This specification covers the requirements for style RCZ0603, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials.
MIL-PRF-32159/12
July 1, 2004
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, STYLE RCZ0603
This specification covers the requirements for style RCZ0603, fixed, film, chip, zero ohm, industrial, high reliability, space level resistors. This style is available in all termination materials.