DLA - SMD-5962-87575 REV A

MICROCIRCUIT, DIGITAL, NMOS, MULTIMODE DMA CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 November 1992
Status: inactive
Page Count: 28
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 9517A Multimode DMA controller 02 9517A-4 Multimode DMA controller

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead 9/16" × 2 1/16") dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 1.5 W Lead temperature (soldering, 5 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case Q - - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) - - - - - - - - - - - - +150°C

Supply voltage (VCC) - - - - - - - - - - - - - - - 5.0 V dc ±10% Minimum high level input voltage (VIH) (other than CLK) - - - - - - - - - - - - - - - - 2.2 V dc Minimum high level input voltage for CLK (VIH CLK) - - - - - - - - - - - - - - - - - - - 2.35 V dc Maximum low level input voltage (VIL)- - - - - - - 0.7 V dc Minimum low level input voltage (VIL)- - - - - - - −0.5 V dc Maximum high level input voltage (VIH) - - - - - - VCC +0.5 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 10, 2019
MICROCIRCUIT, DIGITAL, NMOS, MULTIMODE DMA CONTROLLER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 8, 2005
MICROCIRCUIT, DIGITAL, NMOS, MULTIMODE DMA CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87575 REV A
November 23, 1992
MICROCIRCUIT, DIGITAL, NMOS, MULTIMODE DMA CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."...
June 30, 1987
MICROCIRCUIT, DIGITAL, NMOS, MULTIMODE DMA CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement