DS/EN 312-4

Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions

inactive, Most Current
Organization: DS
Publication Date: 14 August 1997
Status: inactive
Page Count: 7
ICS Code (Fibre and particle boards): 79.060.20
scope:

This European standard specifies the requirements for loadbearing particleboards for use in dry conditions. Additional information on supplementary properties for certain applications is also given. This standard does not give requirements for Oriented Strand Boards (OSB); these are set out in EN 300. This standard does not apply to extruded particleboards.

Document History

DS/EN 312-4
August 14, 1997
Particleboards - Specifications - Part 4: Requirements for load-bearing boards for use in dry conditions
This European standard specifies the requirements for loadbearing particleboards for use in dry conditions. Additional information on supplementary properties for certain applications is also given....
Advertisement