IEC 60384-24

Fixed capacitors for use in electronic equipment – Part 24: Sectional specification – Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2006
Status: inactive
Page Count: 33
ICS Code (Aluminium electrolytic capacitors): 31.060.50
ICS Code (Tantalum electrolytic capacitors): 31.060.40
scope:

This part of IEC 60384 is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for hybrid circuits or to printed boards.

Fixed tantalum electrolytic chip capacitors with solid (MnO2) are not included but are covered by IEC 60384-3.

Document History

July 1, 2021
Fixed capacitors for use in electronic equipment – Part 24: Sectional specification – Fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte, which are primarily intended for DC applications for use in...
January 1, 2016
FIXED CAPACITORS FOR USE IN ELECTRONIC EQUIPMENT Part 24: Sectional specification – Fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte
A description is not available for this item.
July 1, 2015
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic...
IEC 60384-24
June 1, 2006
Fixed capacitors for use in electronic equipment – Part 24: Sectional specification – Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
This part of IEC 60384 is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for...
June 1, 2006
Fixed capacitors for use in electronic equipment – Part 24: Sectional specification – Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
This part of IEC 60384 is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for...

References

Advertisement