NPFC - MIL-C-55302/159
CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES, RECEPTACLE, 17, 29, 33, 41, 53, AND 65 CONTACT POSITIONS, FOR PRINTED WIRING BOARDS, 2.54 MM X 1.27 MM OFFSET GRID, METRIC
| Organization: | NPFC |
| Publication Date: | 17 March 1995 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification is approved for use within the US Army Communications - Electronics Command, Department of the Army, and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-C-55302.
Document History