FORD WSK-M4D651-A2

POLYPROPYLENE (PP) COPOLYMER, 10 % MINERAL FILLED MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 21 July 1994
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a 10 % mineral (talc) filled injection molding compound based on polypropylene copolymer with a high melt flow rate for general purpose use.

Document History

January 20, 2009
POLYPROPYLENE (PP) COPOLYMER, 10 % MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral (talc) filled injection molding compound based on polypropylene copolymer with a high melt flow rate for general purpose use.
October 11, 2007
POLYPROPYLENE (PP) COPOLYMER, 10 % MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral (talc) filled injection molding compound based on polypropylene copolymer with a high melt flow rate for general purpose use.
October 19, 2005
POLYPROPYLENE (PP) COPOLYMER, 10 % MINERAL FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 10% mineral (talc) filled injection molding compound based on polypropylene copolymer with a high melt flow rate for general purpose use.
FORD WSK-M4D651-A2
July 21, 1994
POLYPROPYLENE (PP) COPOLYMER, 10 % MINERAL FILLED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 10 % mineral (talc) filled injection molding compound based on polypropylene copolymer with a high melt flow rate for general purpose use.

References

Advertisement