NPFC - MIL-M-38510/138

MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 27 August 1987
Status: inactive
Page Count: 35
scope:

This specification covers the detail requirements for monolithic voltage-to-frequency converters. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device types shall be as follows:

Device type Circuit 01 Voltage-to-frequency converter 02 Voltage-to-frequency converter 03 Voltage-to-frequency converter

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) C D-1 (14-lead, ¼" × ¾"), dual-in-line package I A-2 (10-lead can) 2 C-2 (20-terminal .350" × .350"), square chip carrier package

Positive supply voltage (+VCC) to common: Device types 01 and 03- - - - - - - - - - - - +18 V Device type 02- - - - - - - - - - - - - - - - +20 V Negative supply voltage (−VCC) to common: Device types 01 and 03- - - - - - - - - - - - −18 V Device type 02- - - - - - - - - - - - - - - - −20 V Input voltage range (VIN) - - - - - - - - - - - ±VCC Differential input voltage range- - - - - - - - ±10 V

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter

Output pull-up supply voltage (VPU): Device types 01 and 02- - - - - - - - - - - 0 V to 30 V 1/ Device type 03- - - - - - - - - - - - - - - 0 V to 36 V 1/ Output sink current (pin 6): Device type 01- - - - - - - - - - - - - - - 16 mA Device types 02 and 03- - - - - - - - - - - 50 mA Comparator input voltage- - - - - - - - - - - −VCC to +VCC Output current: Device type 01- - - - - - - - - - - - - - - −20 mA, +0.75 mA Device type 02- - - - - - - - - - - - - - - −20 mA Device type 03- - - - - - - - - - - - - - - −50 mA, +0.75 mA Storage temperature range - - - - - - - - - - −65°C to +150°C Lead soldering temperature: Cases C and I (60 s)- - - - - - - - - - - - 300°C Case 2 (10 s) - - - - - - - - - - - - - - - 300°C Junction temperature (TJ) - - - - - - - - - - +175°C

Positive supply voltage range (+VCC)- - - - - - (01) +11.0 V to +17.0 V (02) +13.0 V to +19.0 V (03) +10.8 V to +17.0 V Negative supply voltage range (−VCC)- - - - - - (01) −11.0 V to −17.0 V (02) −13.0 V to −19.0 V (03) −10.8 V to −17.0 V Output pull-up supply (VPU) - - - - - - - - - - +4.5 V to +17 V 1/ Negative input voltage range (−VIN) - - - - - - −10 V to 0 V Input current range, (max) pin 2 - - - - - - - - - - - - - - - - - - - (01, 02) 0.5 mA 2/ pin 2 or 14 - - - - - - - - - - - - - - - - (02) 250 µA 3/ pin 3 - - - - - - - - - - - - - - - - - - - (03) 0.5 mA Full scale frequency range- - - - - - - - - - (01) 0 to 200 kHz (02, 03) 0 to 1 MHz Recommended duty cycle at full scale frequency f<100 kHz (01, 02, 03) 25% f>100 kHz (01, 02, 03) 50% Ambient operating temperature range - - - - - - −55°C to +125°C

Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJA 10-lead can A-2 225 mW at TA = +125°C 70°C/W 150°C/W 14-ceramic DIP D-1 400 mW at TA = +125°C 50°C/W 120°C/W 20-terminal CCP C-2 225 mW at TA = +125°C 55°C/W 120°C/W

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/138
August 27, 1987
MICROCIRCUITS, LINEAR, VOLTAGE-TO-FREQUENCY CONVERTERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic voltage-to-frequency converters. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...

References

Advertisement