DIN EN 2174
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15), solution treated and precipitation treated - Hand and die forgings De ≤ 100 mm, Rm ≥ 850 MPa
inactive
| Organization: | DIN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Ferrous alloys in general): | 49.025.05 |
Document History
February 1, 2018
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De ≤ 100 mm - Rm ≥ 850 MPa; German and English version EN 2174:2017
Diese Europäische Norm legt die Anforderungen an
Hochwarmfeste Legierung FE-PA2602 (X4NiCrTiMoV26-15)
Lösungsgeglüht und ausgehärtet
Schmiedestücke
De ≤ 100 mm
Rm ≥ 850 MPa
zur Anwendung in der...
September 1, 2017
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15) - Solution treated and precipitation treated - Forgings - De ≤ 100 mm - Rm ≥ 850 MPa; German and English version FprEN 2174:2017
A description is not available for this item.
DIN EN 2174
May 1, 1999
Aerospace series - Heat resisting alloy FE-PA2602 (X4NiCrTiMoV26-15), solution treated and precipitation treated - Hand and die forgings De ≤ 100 mm, Rm ≥ 850 MPa
A description is not available for this item.