ASTM International - ASTM A439/A439M-15

Standard Specification for Austenitic Ductile Iron Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2015
Status: inactive
Page Count: 7
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes.

1.2 Austenitic ductile iron, also known as austenitic nodular iron or austenitic spheroidal iron, is characterized by having its graphite substantially in a spheroidal form and substantially free of flake graphite. It contains some carbides and sufficient alloy content to produce an austenitic structure.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers austenitic ductile iron castings used for their resistance to heat, corrosion and wear. The castings shall be melt processed using cupolas, air furnaces, electric... View More

Document History

October 1, 2022
Standard Specification for Austenitic Ductile Iron Castings
1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile...
November 1, 2018
Standard Specification for Austenitic Ductile Iron Castings
1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile...
ASTM A439/A439M-15
November 1, 2015
Standard Specification for Austenitic Ductile Iron Castings
1.1 This specification covers austenitic ductile iron castings, which are used primarily for their resistance to heat, corrosion, and wear, and for other special purposes. 1.2 Austenitic ductile...
Advertisement