CSA - ISO/IEC 10118-1-02

Information Technology - Security Techniques - Hash-Functions - Part 1: General

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 15
scope:

ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map arbitrary strings of bits to a fixed-length strings of bits, using a specified algorithm. They can be used for

- reducing a message to a short imprint for input to a digital signature mechanism, and

- committing the user to a given string of bits without revealing this string.

NOTE - The hash-functions specified in this part of ISO/IEC 10118 do not involve the use of secret keys. However, these hash-functions may be used, in conjunction with secret keys, to build message authentication codes. Message Authentication Codes (MACs) provide data origin authentication as well as message integrity. For the calculation of a MAC the user is referred to ISO/IEC 9797.

This part of ISO/IEC 10118 contains definitions, symbols, abbreviations and requirements, that are common to all the other parts of ISO/IEC 10118.

Document History

Information technology — Security techniques — Hash-functions — Part 1: General AMENDMENT 1: Padding methods for sponge functions
A description is not available for this item.
Information technology — Security techniques — Hash-functions — Part 1: General AMENDMENT 1: Padding methods for sponge functions
A description is not available for this item.
January 1, 2018
Information technology - Security techniques - Hash-functions - Part 1: General
ISO/IEC 10118 (all parts) specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map strings of bits of...
January 1, 2018
Information technology — Security techniques — Hash-functions — Part 1: General
ISO/IEC 10118 (all parts) specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map strings of bits of...
ISO/IEC 10118-1-02
March 1, 2002
Information Technology - Security Techniques - Hash-Functions - Part 1: General
ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map arbitrary strings of bits to a...
March 1, 2002
Information Technology - Security Techniques - Hash-Functions - Part 1: General
ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map arbitrary strings of bits to a...
Information Technology - Security Techniques - Hash-Functions - Part 1: General
ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map arbitrary strings of bits to a...
January 1, 2002
Information Technology - Security Techniques - Hash-Functions - Part 1: General
ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. Hash-functions map arbitrary strings of bits to a...
April 1, 1996
Information Technology - Security Techniques - Hash-Functions - Part 1: General
ISO/IEC 10118 specifies hash-functions and is therefore applicable to the provision of authentication, integrity and non-repudiation services. NOTE - In contrast to the calculation of a Message...

References

Advertisement