NPFC - MIL-V-87255

VALVE, PRESSURE, ANTI-G SUIT, HIGH FLOW

inactive
Buy Now
Organization: NPFC
Publication Date: 31 December 1990
Status: inactive
Page Count: 38
scope:

This specification covers a high-flow, pressure regulating valve for inflating anti-G suits and providing a sense line signal for a g-compensated oxygen regulator (if applicable). It also includes details of inlet and outlet fittings required to interface the valve to specific aircraft.

The designations for the three valves shall be as follows:

a. VAU-45(V)1/A

b. VAU-45(V)2/A

c. VAU-45(V)3/A.

intended Use:

The pressure-regulating valves are intended for use in high performance aircraft. Valves designated VAU-45(V)3/A are to be used in the F-15 aircraft with or without PBG capability, valves... View More

Document History

June 6, 2008
VALVE, PRESSURE, ANTI-G SUIT, HIGH FLOW
The pressure-regulating valves are intended for use in high performance aircraft. Valves designated VAU-45(V)3/A are to be used in the F-15 aircraft with or without PBG capability; valves designated...
March 31, 1997
VALVE, PRESSURE, ANTI-G SUIT, HIGH FLOW
A description is not available for this item.
MIL-V-87255
December 31, 1990
VALVE, PRESSURE, ANTI-G SUIT, HIGH FLOW
The pressure-regulating valves are intended for use in high performance aircraft. Valves designated VAU-45(V)3/A are to be used in the F-15 aircraft with or without PBG capability, valves designated...
Advertisement