DS/EN ISO 15526-2

Plastics - Polyketone (PK) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive, Most Current
Organization: DS
Publication Date: 11 August 2004
Status: inactive
Page Count: 15
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of EN ISO 15526 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyketone moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here. Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize polyketone moulding and extrusion materials are listed.

Document History

DS/EN ISO 15526-2
August 11, 2004
Plastics - Polyketone (PK) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of EN ISO 15526 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyketone moulding and extrusion materials....
Advertisement