DLA - SMD-5962-86861 REV B

MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 November 1992
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 580S,1503 Precision 2.5 V reference (1%) 02 580T,1503A Precision 2.5 V reference (.4%) 03 580U Precision 2.5 V reference (.4%)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package X See figure 2, T0-52 (3-lead, .230" × .150"), can package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 40 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) Case P - - - - - - - - - - - - - - - - - - - - - - - - - 600 mW 1/ Case X - - - - - - - - - - - - - - - - - - - - - - - - - 350 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case P - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - - - - - - - - 30°C/W Thermal resistance, junction-to-ambient (θJA): Case X - - - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - +4.5 V dc to +30 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 22, 2020
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 10, 2014
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 13, 2009
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 20, 2002
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
A description is not available for this item.
April 8, 1997
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
A description is not available for this item.
October 23, 1996
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86861 REV B
November 20, 1992
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 14, 1991
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
A description is not available for this item.
November 17, 1987
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, 2.5 VOLT, MONOLITHIC SILICON
A description is not available for this item.
Advertisement