DS/ISO 8275

Doorsets - Vertical load test

inactive
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Doors and windows): 91.060.50
scope:

The standard specifies a method for the determination of the deformations caused when a vertical load is applied to an o pened door leaf fixed in its door frame

Document History

February 14, 2023
Hinged or pivoted doors – Determination of the resistance to vertical load
This document specifies the method to be used to determine the permanent deformation caused when a vertical load is applied to an open door leaf fixed in its own door frame as part of a door set....
DS/ISO 8275
January 1, 1986
Doorsets - Vertical load test
The standard specifies a method for the determination of the deformations caused when a vertical load is applied to an o pened door leaf fixed in its door frame

References

Advertisement