SNV - SN EN 1964-1

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an Rm value of less than 1100 MPa

inactive, Most Current
Organization: SNV
Publication Date: 1 October 1999
Status: inactive
Page Count: 48
ICS Code (Pressure vessels): 23.020.30

Document History

SN EN 1964-1
October 1, 1999
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 1: Cylinders made of seamless steel with an Rm value of less than 1100 MPa
A description is not available for this item.

References

Advertisement