DS/ETS 300324-3

Signalling Protocols and Switching (SPS) - V-interfaces at the digital Local Exchange (LE) - V5.1-interface for the support of Access Network (AN) - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (AN side)

inactive
Organization: DS
Publication Date: 18 February 1997
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

This third part of ETS 300324 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Network layer (NWK) and parts of the system management of the Access Network (AN) side of a V5.1 interface. The objective of this ETS is to provide conformance tests giving a high probability of inter-operability of an AN and a Local Exchange (LE) from different manufacturers over the V5.1 interface. This ETS covers only the procedures described in ETS 300324-1 [1].

Document History

October 11, 1999
V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (AN side)
This third part of ETS 300 324 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Network layer (NWK) and parts of the system management of the Access Network (AN) side of a V5.1...
DS/ETS 300324-3
February 18, 1997
Signalling Protocols and Switching (SPS) - V-interfaces at the digital Local Exchange (LE) - V5.1-interface for the support of Access Network (AN) - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (AN side)
This third part of ETS 300324 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Network layer (NWK) and parts of the system management of the Access Network (AN) side of a V5.1...
Advertisement