DIN 65505
Aerospace - Anchor nuts, with MJ-thread, self-locking, pressure tight, two lug, steel; Classification: 900 MPa, air resistant from -55 °C to 230 °C
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nuts): | 49.030.30 |
Document History
DIN 65505
November 1, 2003
Aerospace - Anchor nuts, with MJ-thread, self-locking, pressure tight, two lug, steel; Classification: 900 MPa, air resistant from -55 °C to 230 °C
A description is not available for this item.