ETSI - TS 101 811-3-2

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 3: IEEE 1394 Service Specific Convergence Sublayer (SSCS); Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification

inactive
Organization: ETSI
Publication Date: 1 July 2003
Status: inactive
Page Count: 18
scope:

The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test TS 101 493-3 [3].

The objective of the present document is to provide a basis for conformance tests for BRAN, HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN, HIPERLAN Type 2 equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [5] and ISO/IEC 9646-2 [6]) as well as the ETSI rules for conformance testing (ETS 300 406 [4]) are used as a basis for the test methodology.

Document History

August 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 3: IEEE 1394 Service Specific Convergence Sublayer (SSCS); Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
A description is not available for this item.
TS 101 811-3-2
July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 3: IEEE 1394 Service Specific Convergence Sublayer (SSCS); Sub-part 2: Test Suite Structure and Test Purposes (TSS&TP) specification
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test TS 101 493-3 [3]. The objective of the present document is to provide a basis for conformance tests for...

References

Advertisement