DS/EN 60432-2
Incandescent lamps - Safety specifications - Part 2: Tungsten halogen lamps for domestic and similar general lighting purposes
| Organization: | DS |
| Publication Date: | 23 June 2000 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
Specifies the safety and the related interchangeability requirements of tungsten halogen lamps for general lighting service. Covers those tungsten halogen lamps that are used as direct replacements for conventional tungsten filament lamps as well as new tungsten halogen lamps which have no correspondence in IEC 60432-1, but for which the safety and interchangeability requirements are treated by this standard in conjunction with IEC 60432-1. The standard also covers single-ended lamps, within the above ratings, which are not direct replacements for conventional tungsten filament lamps but serve same purpose.
Document History