DS/EN 24014
Hexagon head bolts - Product grades A and B
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 September 1992 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
The standard gives specifications for hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal length up to and including 10d or 150mm, whichever is shorter and product grade B for threads over M24 or nominal lenght over 10d or 150 mm, whichever is shorter.
Document History
DS/EN 24014
September 8, 1992
Hexagon head bolts - Product grades A and B
The standard gives specifications for hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal length up to and including 10d or...