ISO 12278

Aerospace - Nuts, Barrel, Self-Locking, Floating, Self-Aligning, with MJ Threads, Classifications: 900 MPa (at Ambient Temperature)/235 Degrees C, 1 100 MPa (at Ambient Temperature)/235 Degrees C, 1 250 MPa (at Ambient Temperature)/235 Degrees C and 1 550 MPa (at Ambient Temperature)/235 Degrees C - Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 1999
Status: active
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

ISO 12278
November 1, 1999
Aerospace - Nuts, Barrel, Self-Locking, Floating, Self-Aligning, with MJ Threads, Classifications: 900 MPa (at Ambient Temperature)/235 Degrees C, 1 100 MPa (at Ambient Temperature)/235 Degrees C, 1 250 MPa (at Ambient Temperature)/235 Degrees C and 1 550 MPa (at Ambient Temperature)/235 Degrees C - Dimensions
A description is not available for this item.

References

Advertisement