MSS SP 106

Cast Copper Alloy Flanges and Flanged Fittings Class 125, 150 and 300

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2003
Status: inactive
Page Count: 18
scope:

This Standard Practice establishes requirements for cast copper alloy flanges and flanged fittings having dimensions, ratings, and materials not included in ASME B 16.24. Specifically, this Standard Practice includes the following:

Solder-joint flanges, when made of ASTM B 62, Copper Alloy UNS No. C83600, ASTh4 B 584, Copper Alloy UNS Nos. C83600, C83800, and C84400, for rating Class 125 and Class 150.

Threaded flanges and blind flanges, when made of ASTM B 584, Copper Alloy UNS Nos. C83600, C83800 and C84400 for rating Class 150 and Class 300.

Flanged fittings, when made of ASTM B 584, Copper Alloy UNS Nos. C83600, C83800, and C84400 for rating Class 150.

Document History

January 1, 2019
Cast Copper Alloy Flanges and Flanged Fittings: Class 125, 150, and 300
This Standard Practice establishes requirements for cast copper alloy flanges and flanged fittings having dimensions, ratings, and materials not included in ASME B16.24. Specifically, this Standard...
January 1, 2012
Cast Copper Alloy Flanges and Flanged Fittings: Class 125, 150, and 300
This Standard Practice establishes requirements for cast copper alloy flanges and flanged fittings having dimensions, ratings, and materials not included in ASME B16.24. Specifically, this Standard...
MSS SP 106
January 1, 2003
Cast Copper Alloy Flanges and Flanged Fittings Class 125, 150 and 300
This Standard Practice establishes requirements for cast copper alloy flanges and flanged fittings having dimensions, ratings, and materials not included in ASME B 16.24. Specifically, this Standard...
January 1, 1990
Cast Copper Alloy Flanges and Flanged Fittings Class 125, 150 and 300
A description is not available for this item.

References

Advertisement