ETSI - TS 101 823-3-3
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 3: Profile for Business Environment; Sub-Part 3: Profile Test Specification (PTS) - Profile Specific Test Specification (PSTS)
| Organization: | ETSI |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 51 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) layer; profile for Business Environment [4].
The objective of this test specificationthe present document is to provide a basis for conformance tests for BRAN HIPERLAN type 2 equipment giving a high probability of air interface inter-operability between different manufacturers.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [23] and ISO/IEC 9646-2 [24]) as well as the ETSI rules for conformance testing (ETS 300 406 [22]) are used as a basis for the test methodology.
The present document has the following structure:
- Annex A provides the Profile Implementation eXtra Information for Testing (IXIT) proforma of the ATS.
- Annex B provides the Profile Conformance Test Report (Profile CTR) proforma of the MT side ATS.
- Annex C provides the Profile Conformance Test Report (Profile CTR) proforma of the AP/CC side ATS.
- Annex D provides the System Conformance Test Report (SCTR) proforma.
- Annex E provides the System Conformance Statement (SCS) proforma.
- Annex F provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
Document History