MODUK - DTD-5112

80 Ton 1 Per Cent Chromium-Molybdenum Steel Sheets (Suitable for Welding by Specialised Processes) (08.59)

active, Most Current
Organization: MODUK
Publication Date: 1 January 1959
Status: active
Page Count: 2
scope:

This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard for aircraft or to serve as a basis for inspection of materials the properties and uses of which are not sufficiently developed to warrant submission to the British Standards Institution for standardisation.

This material is suitable for use when a high strength weldable steel is required, but the Design Authority should be consulted with regard to the method of welding and subsequent heat-treatment.

Filler rods complying with D.T.D. 5152 are suitable for welding this material by an appropriate process.

Document History

DTD-5112
January 1, 1959
80 Ton 1 Per Cent Chromium-Molybdenum Steel Sheets (Suitable for Welding by Specialised Processes) (08.59)
This specification is one of a series issued by the Ministry of Supply, either to meet a limited requirement not covered by any existing British Standard for aircraft or to serve as a basis for...
Advertisement