BSI - BS EN 60068-2-1

Environmental testing - Part 2.1: Tests - Tests A: Cold

inactive
Buy Now
Organization: BSI
Publication Date: 31 December 1990
Status: inactive
Page Count: 18
ICS Code (Environmental testing): 19.040
scope:

Test Aa: cold for non-heat-dissipating specimen with sudden change of temperature. Test Ab: cold for non-heat-dissipating specimen with gradual change of temperature. Test Ad: cold for heat-dissipating specimen with gradual change of temperature. Standard temperature from -65°C to +5°C.

Document History

August 31, 2023
Draft BS EN 60068-2-1 Environmental testing Part 2-1: Tests - Test A: Cold
A description is not available for this item.
January 25, 2019
Draft BS EN IEC 60068-2-1 Basic environmental testing procedures Part 2-11: Tests - Test Ka: Salt mist
A description is not available for this item.
May 31, 2007
Environmental testing - Part 2-1: Tests - Test A: Cold
A description is not available for this item.
BS EN 60068-2-1
December 31, 1990
Environmental testing - Part 2.1: Tests - Tests A: Cold
Test Aa: cold for non-heat-dissipating specimen with sudden change of temperature. Test Ab: cold for non-heat-dissipating specimen with gradual change of temperature. Test Ad: cold for...
December 31, 1990
Environmental testing - Part 2.1: Tests - Tests A: Cold
A description is not available for this item.
December 31, 1990
Environmental Testing Part 2.1: Tests Tests A. Cold
A description is not available for this item.
Advertisement