DS/EN 32
Wall-hung wash basins - Connecting dimensions
| Organization: | DS |
| Publication Date: | 16 November 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Sanitary installations): | 91.140.70 |
scope:
This standard specifies the connecting dimensions of wall-hung wash basins, regardless of the materials used in their manufacture. This standard does not apply to appliances of actual width of less than 530 mm or more than 750 mm. NOTE: Only dimensions are compulsory. The shape of the appliance in the figures is for illustration only; it in no way prejudices the final shape of the appliance which is left to the initiative of the manufacturer.
Document History