DS/EN 13049

Windows – Soft and heavy body impact – Test method, safety requirements and classification

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 October 2003
Status: active
Page Count: 10
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the test method, requirements and classification when determining the effect on a window impacted with a soft and heavy body. Any secondary moving sashes, casements or fixed lights which may be mounted internally to the main casements or sashes, shall also be similarly tested. The test applies to all infill of whatever materials including glass. It is not intended to evaluate the strength of the glass when used as an infill. It is intended to assess the interactions between all components of a window with particular regard to safety in use. The test has been devised to suit all window types, configurations and materials.

Document History

October 24, 2023
Windows and doors – Soft and heavy body impact – Test method, safety requirements and classification
This document specifies the test method, safety requirements and classification when determining the effect on a complete window or pedestrian doorset impacted with a soft and heavy body. Any...
DS/EN 13049
October 2, 2003
Windows – Soft and heavy body impact – Test method, safety requirements and classification
This European Standard specifies the test method, requirements and classification when determining the effect on a window impacted with a soft and heavy body. Any secondary moving sashes, casements...
Windows – Soft and heavy body impact – Test method, safety requirements and classification
This Standard defines the method of test, requirements and classification when determining the effect on a window impacted with a soft and heavy body. Any secondary moving sashes casements or fixed...
Advertisement