DS/ISO/IEC 13248-1

Information technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) Proforma for The Directory Access Protocol

inactive, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: inactive
Page Count: 2
ICS Code (Application layer): 35.100.70
scope:

This International Standard provides the PICS proforma that the Directory Access Protocol (DAP) specified in the ITU-T Rec. X.500 (1993)/International Standards ISO/IEC 9594:1995. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for PICS proforma, given in ITU-T Rec. X.296 I ISO/IEC 9646-7.

Document History

DS/ISO/IEC 13248-1
July 8, 1999
Information technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) Proforma for The Directory Access Protocol
This International Standard provides the PICS proforma that the Directory Access Protocol (DAP) specified in the ITU-T Rec. X.500 (1993)/International Standards ISO/IEC 9594:1995. This PICS proforma...
Advertisement