FAA-P-2858
INTEGRATED COMMUNICATIONS SWITCHING SYSTEM PHASE 1A - TYPE 3
active, Most Current
| Organization: | FAA |
| Publication Date: | 1 September 1989 |
| Status: | active |
| Page Count: | 43 |
scope:
This purchase description sets forth the requirements for the Phase 1A Type 3 Integrated Communications Switching System (ICSS), which shall provide diverse communications capabilities to Automated Flight Service Station (AFSS) specialists. These communications can be divided generally into two categories: ground-ground communications and air-ground communications
Document History
FAA-P-2858
September 1, 1989
INTEGRATED COMMUNICATIONS SWITCHING SYSTEM PHASE 1A - TYPE 3
This purchase description sets forth the requirements for the Phase 1A Type 3 Integrated Communications Switching System (ICSS), which shall provide diverse communications capabilities to Automated...