CEN - EN 1762
Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gas, LPG (Liguid or Gaseous Phase), and Natural Gas up to 25 Bar (2,5 MPa) - Specification
inactive
| Organization: | CEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pipeline components and pipelines): | 23.040 |
Document History
December 1, 2018
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
This document specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a maximum...
March 1, 2017
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
This European Standard specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a...
October 1, 2003
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
A description is not available for this item.
October 1, 2003
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
A description is not available for this item.
EN 1762
October 1, 1997
Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gas, LPG (Liguid or Gaseous Phase), and Natural Gas up to 25 Bar (2,5 MPa) - Specification
A description is not available for this item.