ISO 3293

Morse Taper Shank Countersinks for Angles 60 Degrees, 90 Degrees and 120 Degrees Inclusive

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1975
Status: inactive
Page Count: 3
ICS Code (Drills, countersinks, reamers): 25.100.30

Document History

August 1, 2016
Morse taper shank countersinks for angles 60 degrees, 90 degrees and 120 degrees inclusive
This International Standard specifies the dimensions of Morse taper shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as...
ISO 3293
January 1, 1975
Morse Taper Shank Countersinks for Angles 60 Degrees, 90 Degrees and 120 Degrees Inclusive
A description is not available for this item.
Advertisement