NPFC - GG-S-161/8

SCALES, PLOTTING: METRIC

inactive
Buy Now
Organization: NPFC
Publication Date: 1 May 1985
Status: inactive
Page Count: 3
scope:

This specification covers the detail requirements for a flat beveled wood scale with two plastic facings graduated in meters at various scale ratios.

Scales covered by this specification shall be identified by a type designation number (see 6.2) formed as indicated in GG-S-161. The type designation number is intended for cataloging and ordering purposes and not for printing on the scales. Sub-paragraphs 1.2.1.3 through 1.2.1.10 indicate the options available for the type VIII scale and are further identified in GG-S-161.

Spec. No. GG-S-161.

Type of scale - −VIII.

Shape of scale - −1 or −2.

Composition of scales - −A.

Grade of scales - −1 or −2.

Size of scales - −B.

Scale graduations - −1.

Numbering of scales - −A or −C.

Style of scales - −A (see 3.2.1).

Type of sheath required - −1, −2, −3, −4, −5, or −6.

intended Use:

Plotting scales, metric, are used in plotting and drawing maps and charts.

Document History

August 26, 1999
SCALES, PLOTTING: METRIC
A description is not available for this item.
GG-S-161/8
May 1, 1985
SCALES, PLOTTING: METRIC
This specification covers the detail requirements for a flat beveled wood scale with two plastic facings graduated in meters at various scale ratios. Scales covered by this specification shall be...
May 3, 1977
SCALES, PLOTTING: METRIC
A description is not available for this item.
April 10, 1964
SCALES, PLOTTING: METRIC
A description is not available for this item.

References

Advertisement