CSA E598-1

Luminaires - Part 1: General Requirements and Tests

inactive
Buy Now
Organization: CSA
Publication Date: 1 January 1998
Status: inactive
Page Count: 344

Document History

January 1, 2023
Luminaires — Part 1: General requirements and tests
This Part 1 of IEC 60598 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. The requirements and related tests of...
January 1, 2016
Luminaires - Part 1: General requirements and tests
This Part 1 of IEC 60598 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. The requirements and related tests of...
January 1, 2016
Luminaires — Part 1: General requirements and tests
Requirements for semi-luminaires are covered in a separate Standard. This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 600 V nominal or...
July 1, 2002
Luminaires – Part 1: General requirements and tests
Scope and object This part 1 of International Standard IEC 60598 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V....
July 1, 2002
Luminaires - Part 1: General Requirements and Tests
Scope and object  This part 1 of International Standard IEC 60598 specifies general requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V....
CSA E598-1
January 1, 1998
Luminaires - Part 1: General Requirements and Tests
A description is not available for this item.
Advertisement