AASHTO T 129
Standard Method of Test for Normal Consistency of Hydraulic Cement
| Organization: | AASHTO |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This method covers determination of the normal consistency of hydraulic cement.
The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 1.4 for a specific warning statement.
Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure. The use of gloves, protective clothing, and eye protection is recommended. Wash contact area with copious amounts of water after contact. Wash eyes for a minimum of 15 min. Avoid exposure of the body to clothing saturated with the liquid phase of the unhardened material. Remove contaminated clothing immediately after exposure.
Document History