DS/EN 300394-4-11 V1.1.1
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 11: Test Suite Structure and Test Purposes (TSS&T P) for Mobile Station Repeater type 2
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. The present document is divided into several parts, each one dealing with a stack of protocols which includes layer 3 and layer 2 protocols. This present part 4, sub-part 11 deals with TSS&T P for a Direct Mode MS operating with a type 2 Repeater (MS-REP2) Air Interface protocol, while part 4, sub-part 1 deals with TSS&T P for DM MS to MS protocol and part 4, sub-part 12 deals with type 2 Repeater (DM-REP2) Air Interface protocol.
Document History