AIA/NAS - NAS498

Bolts - Shear, 95 KSI FSU

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 28 February 1997
Status: inactive
Page Count: 12

Document History

August 26, 2011
FASTENERS, ALLOY STEEL EXTERNALLY THREADED, 95 KSI Fsu, 450 °F
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically these fasteners...
October 1, 2000
Fasteners, Alloy Steel Externally Threaded, 95 KSI Fsu, 450 Degrees F
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Typically these fasteners...
NAS498
February 28, 1997
Bolts - Shear, 95 KSI FSU
A description is not available for this item.
March 11, 1992
Bolts-Shear 95 ksi FSU (Rev. 11)
A description is not available for this item.

References

Advertisement