ASTM International - ASTM D5859-96e1

Standard Test Method for Determining the Traction of Footwear on Painted Surfaces Using the Variable Incidence Tester (Withdrawn 2005)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1996
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the measurement of the traction of footwear on painted walkway surfaces under both dry and wet conditions in the laboratory and the field.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for information only.

1.3 This test method does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D5859-96e1
April 10, 1996
Standard Test Method for Determining the Traction of Footwear on Painted Surfaces Using the Variable Incidence Tester (Withdrawn 2005)
1.1 This test method covers the measurement of the traction of footwear on painted walkway surfaces under both dry and wet conditions in the laboratory and the field. 1.2 The values stated in...
January 1, 1996
Standard Test Method for Determining the Traction of Footwear on Painted Surfaces Using the Variable Incidence Tester
1.1 This test method covers the measurement of the traction of footwear on painted walkway surfaces under both dry and wet conditions in the laboratory and the field. 1.2 The values stated in...
Advertisement