DS/ISO 3387
Rubber - Determination of crystallization effects by hardness measurements
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1982 |
| Status: | inactive |
| ICS Code (Rubber): | 83.060 |
scope:
This standard specifies a test based on hardness measurements for determining the progressive stiffening of rubber with time, caused by crystallization. It is limited to materials having an initial hardness af test temperature of 10 to 85 IRHD. The method is applicable to raw, unvulcanized (compounded) and vulcanized rubber. It is not applicable to fast-crystallizing materials.
Document History
DS/ISO 3387
January 1, 1982
Rubber - Determination of crystallization effects by hardness measurements
This standard specifies a test based on hardness measurements for determining the progressive stiffening of rubber with time, caused by crystallization. It is limited to materials having an initial...