ACI 336.3R

Design and Construction of Drilled Piers

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 1993
Status: inactive
Page Count: 33

Document History

August 1, 2014
Report on Design and Construction of Drilled Piers
This report is generally limited to piers of 30 in. (760 mm) or larger diameter, made by open or slurry stabilized construction methods. A 30 in. (760 mm) diameter boundary is an arbitrary size....
May 1, 1993
Design and Construction of Drilled Piers
This report deals with design and construction of drilled pier foundations which are constructed by digging, drilling or otherwise excavating a hole in the earth which is subsequently filled with...
ACI 336.3R
January 1, 1993
Design and Construction of Drilled Piers
A description is not available for this item.
January 1, 1993
Design and Construction of Drilled Piers
This report deals with design and construction of drilled pier foundations which are constructed by digging, drilling or otherwise excavating a hole in the earth which is subsequently filled with...
Advertisement