ETSI - ETS 300 638
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Fixed Point-to-Point Radio Link Equipment for the Transmission of Digital Signals and Analogue Video Signal Operating in the Frequency Bands 10 GHz and 14 GHz with 20 MHz Alternate Channel Spacing
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page Count: | 27 |
Document History
ETS 300 638
January 1, 1996
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Fixed Point-to-Point Radio Link Equipment for the Transmission of Digital Signals and Analogue Video Signal Operating in the Frequency Bands 10 GHz and 14 GHz with 20 MHz Alternate Channel Spacing
A description is not available for this item.
January 1, 1996
Transmission and Multiplexing (TM); Fixed Point-to-Point Radio Link Equipment for the Transmission of Digital Signals and Analogue Video Signal Operating in Frequency Bands with 20 MHz Alternate Channel Spacing
This European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radio communications equipment, as given below, in bands in the frequency...
January 1, 1995
Transmission and Multiplexing (TM); Fixed Point-to-Point Radio Link Equipment for the Transmission of Digital Signals and Analogue Video Signal Operating at Frequency Bands with 20 MHz Alternate Channel Spacing
This European Telecommunication Standard (ETS) covers the minimum performance requirements for terrestrial fixed services radio communications equipment, as given below, in bands in the frequency...