ETSI - TS 102 149-1
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for Data Link Control (DCL) Layer; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
inactive
| Organization: | ETSI |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document provides the PICS proforma for BRAN HIPERACCESS DLC layer, as defined in TS 102 000 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
It details in tabular form the implementation options, i.e. the optional functions additional to those, which are mandatory to implement.
Document History
June 1, 2006
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Data Link Control (DLC) layer; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
April 1, 2004
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Data Link Control (DLC) layer; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the PICS proforma for BRAN HIPERACCESS DLC layer, as defined in TS 102 000 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance...
TS 102 149-1
November 1, 2002
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance Testing for Data Link Control (DCL) Layer; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the PICS proforma for BRAN HIPERACCESS DLC layer, as defined in TS 102 000 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance...