DOD - SMD 5962-88627

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT BINARY COUNTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 19 November 1993
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F269 8-bit bidirectional binary counter

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × 0.310" × 0.200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range- - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - −0.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - 69 mW Lead temperature (soldering, 10 seconds)- - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage range (VCC)- - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Case operating temperature range (TC) - - - - - - −55°C to +125°C Minimum high level input voltage (VIH)- - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - 0.8 V dc Minimum high or low setup time (ts): Pn to CP- - - - - - - - - - - - - - - - - - - - 2.5 ns [P bar][E bar] to CP- - - - - - - - - - - - - - - - - - - - 7.5 ns [C bar][E bar][T bar], [C bar][E bar][P bar] to CP- - - - - - - - - - - - - - - - - 10.5 ns U/[D bar] to CP - - - - - - - - - - - - - - - - - - - 7.5 ns Minimum high or low hold time (th): Pn to CP- - - - - - - - - - - - - - - - - - - - 0 ns [P bar][E bar] to CP- - - - - - - - - - - - - - - - - - - - 0 ns [C bar][E bar][T bar], [C bar][E bar][P bar] to CP- - - - - - - - - - - - - - - - - 1.0 ns U/[D bar] to CP - - - - - - - - - - - - - - - - - - - 0 ns Minimum high or low clock pulse width (tw)- - - - 4.0 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 7, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT BINARY COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-88627
November 19, 1993
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT BINARY COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 23, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.
September 12, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement