DS/IEC 1033
Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
inactive, Most Current
| Organization: | DS |
| Publication Date: | 29 November 1994 |
| Status: | inactive |
| ICS Code (Varnished fabrics): | 29.035.60 |
scope:
Describes three methods of test to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three methods of test that cover the prevailing standard practice are: Twisted coil test, Helical coil test, Wire bundle test.
Document History
DS/IEC 1033
November 29, 1994
Test methods for the determination of bond strength of impregnating agents to an enamelled wire substrate
Describes three methods of test to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three methods of test that cover the prevailing...