AWWA C550

Protective Interior Coatings for Valves and Hydrants

inactive
Buy Now
Organization: AWWA
Publication Date: 1 May 2005
Status: inactive
Page Count: 21
scope:

This standard describes the special protective interior coatings for valves and hydrants used for water supply service. The standard describes the material, application, and performance requirements for these special interior coatings. The coating shall be either a liquid or powder system and shall not contain coal tar. These coatings are applied to interior ferrous surfaces of valves and hydrants where corrosion protection is specified.

Exceptions.

This standard does not cover the following:

Exterior coatings.

It is normal commercial practice for the coating applicator to apply this coating to the exterior surface of resilient seat gate valves. It should be recognized that the performance requirements for exterior service may vary from those specified for interior use because of differences in exposure conditions.

Special service conditions.

Coatings agreed on between the purchaser and the manufacturer for special service conditions, including salt water, acid, and high temperature.

Document History

January 14, 2017
Protective Interior Coatings for Valves and Hydrants
This standard describes protective interior coatings for valves used for water supply, wastewater collection and treatment, and reclaimed water service having a pH range from 4 to 9; and for hydrants...
January 20, 2013
Protective Interior Coatings for Valves and Hydrants
This standard describes protective interior coatings for valves used for water supply, wastewater collection and treatment, and reclaimed water service having a pH range from 4 to 9; and for hydrants...
AWWA C550
May 1, 2005
Protective Interior Coatings for Valves and Hydrants
This standard describes the special protective interior coatings for valves and hydrants used for water supply service. The standard describes the material, application, and performance requirements...
January 16, 2005
Protective Interior Coatings for Valves and Hydrants
This standard describes the special protective interior coatings for valves and hydrants used for water supply service. The standard describes the material, application, and performance requirements...
June 17, 2001
Protective Interior Coatings for Valves and Hydrants
This standard describes the special protective interior coatings for valves and hydrants used for water supply service. The standard describes the material, application, and performance requirements...
January 1, 1990
Protective Epoxy Interior Coatings for Valves and Hydrants
A description is not available for this item.
January 25, 1981
Protective Interior Coatings for Valves and Hydrants
A description is not available for this item.

References

Advertisement