ETSI - EN 301 614-3
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN Interworking for Intermediate System Configuration; Part 3: Profile Specific Test Specification (PSTS) for Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| Page Count: | 82 |
scope:
The present document contains the test specification for Digital
Enhanced Cordless Telecommunications/I
This test specification provides conformance tests for DECT/ISDN terminal equipment conforming to ETS 300 822 [6]. The main objective is to perform a high probability of inter-operability between the DECT/ISDN terminal equipment and an ISDN network. The DECT/ISDN terminal equipment contains Fixed Parts (FPs) and Portable Parts (PPs) that may be supplied by different manufacturers.
The ISO standard for the methodology of conformance testing ISO/IEC 9646 [19] to [25] is used as the basis for the test methodology, and as the basis for test case specification.
The test cases if listed in the present document have been derived from the corresponding ATS. Additional DECT/ISDN IIP specific test cases are included where required.
Annex A provides Profile Implementation eXtra Information for Testing (IXIT) proforma part of the present document.
Annex B provides Profile Conformance Test Report (Profile CTR) proforma part of the present document.
Annex C provides System Conformance Test Report (SCTR) proforma part of the present document.
Annex D provides the Profile X Requirement List (XRL) proforma part of the present document.
Annex E provides modifications of DECT layer PCTR proforma of the present document.
Annex F provides the Tree and Tabular Combined Notation (TTCN) part for DECT NWK layer conforming to the requirements of the present document.
Annex G provides the TTCN part for DECT DLC layer conforming to the requirements of the present document.
Annex H provides the TTCN part for DECT MAC layer conforming to the requirements of the present document.
Annex I provides the TTCN part for DECT/ISDN IWU - IIP profile.
Document History